Win Source Electronics PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF 781662-LT8490EUKJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781662-LT8490EUKJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant Family Name: LT8490 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (7x11) Voltage Supply MAX: 80V Alternative Parts (Cross-Reference): LT8490EUKJ#TRPBF; LT8490IUKJ#TRPBF; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781662-LT8490EUKJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant Family Name: LT8490 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (7x11) Voltage Supply MAX: 80V Alternative Parts (Cross-Reference): LT8490EUKJ#TRPBF; LT8490IUKJ#TRPBF; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF - 781662-LT8490EUKJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF
781662-LT8490EUKJ#PBF
PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF 781662-LT8490EUKJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 781662-LT8490EUKJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant Family Name: LT8490 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (7x11) Voltage Supply MAX: 80V Alternative Parts (Cross-Reference): LT8490EUKJ#TRPBF; LT8490IUKJ#TRPBF; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781662-LT8490EUKJ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 64-WFQFN Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant
Family Name: LT8490
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (7x11)
Voltage Supply MAX: 80V
Alternative Parts (Cross-Reference): LT8490EUKJ#TRPBF; LT8490IUKJ#TRPBF;
Introduction Date: November 26, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781662-LT8490EUKJ#PBF
Product Name PMIC - PMIC - Battery Chargers - LT8490EUKJ#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF - 783891-LTC4081EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1733EMSE#PBF - 122943-LTC1733EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF - 783901-LTC4100EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SSOP
View Details