Manufacturer: Linear Technology
Win Source Part Number: 781243-DC1860B
Regulator Topology: Flyback
Voltage - Output: 52.5V
Voltage - Input: 10 V ~ 15 V
Main Purpose: DC/DC Converter
Supplied Contents: Board(s)
Output Current: 700mA
Utilized IC / Part: LT3748
Family Name: DC1860B
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 20, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 781243-DC1860B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1860B |
| Category | Developement Board |