Win Source Electronics PMIC - PMIC - LED Drivers - LTC3205XEUF#TRPBF 104448-LTC3205XEUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104448-LTC3205XEUF#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 104448-LTC3205XEUF#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3205XEUF#TRPBF - 104448-LTC3205XEUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3205XEUF#TRPBF
104448-LTC3205XEUF#TRPBF
PMIC - PMIC - LED Drivers - LTC3205XEUF#TRPBF 104448-LTC3205XEUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104448-LTC3205XEUF#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA

Manufacturer: Linear Technology
Win Source Part Number: 104448-LTC3205XEUF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 250mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 104448-LTC3205XEUF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3205XEUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3761EMSE#PBF - 781289-LT3761EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF - 117381-LT3590ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF - 754438-LTC3205EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3519EMS-1#PBF - 781118-LT3519EMS-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details