Win Source Electronics PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF 783413-LTC3552EDHC-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783413-LTC3552EDHC-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3552-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC3552EDHC-1; LTC3552EDHC-1#TR; LTC3552EDHC-1-TR; LTC3552EDHC1#TRPBF ; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783413-LTC3552EDHC-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3552-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC3552EDHC-1; LTC3552EDHC-1#TR; LTC3552EDHC-1-TR; LTC3552EDHC1#TRPBF ; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF - 783413-LTC3552EDHC-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF
783413-LTC3552EDHC-1#PBF
PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF 783413-LTC3552EDHC-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783413-LTC3552EDHC-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3552-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LTC3552EDHC-1; LTC3552EDHC-1#TR; LTC3552EDHC-1-TR; LTC3552EDHC1#TRPBF ; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783413-LTC3552EDHC-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC3552-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LTC3552EDHC-1; LTC3552EDHC-1#TR; LTC3552EDHC-1-TR; LTC3552EDHC1#TRPBF ;
Introduction Date: February 23, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783413-LTC3552EDHC-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC3552EDHC-1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8062IV#PBF - 784649-LTM8062IV#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2100 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF - 783877-LTC4070IDDB#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF - 105149-LTC1731EMS8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details