Win Source Electronics Board Mount LED Drivers - LTC3220EPF-1#PBF 783272-LTC3220EPF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783272-LTC3220EPF-1# PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Family Name: LTC3220-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UTQFN (4x4) Exposed Pad Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SKY82894; SN3218I424E; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783272-LTC3220EPF-1# PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Family Name: LTC3220-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UTQFN (4x4) Exposed Pad Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SKY82894; SN3218I424E; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3220EPF-1#PBF - 783272-LTC3220EPF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3220EPF-1#PBF
783272-LTC3220EPF-1#PBF
Board Mount LED Drivers - LTC3220EPF-1#PBF 783272-LTC3220EPF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783272-LTC3220EPF-1# PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Family Name: LTC3220-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UTQFN (4x4) Exposed Pad Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SKY82894; SN3218I424E; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783272-LTC3220EPF-1#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 850kMz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 18
Family Name: LTC3220-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-UTQFN (4x4) Exposed Pad
Voltage Supply MAX: 5.5V
Output Current per Channel: 20mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SKY82894; SN3218I424E;
Introduction Date: December 21, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783272-LTC3220EPF-1#PBF
Product Name Board Mount LED Drivers - LTC3220EPF-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3796IFE#PBF - 781293-LT3796IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF - 94984-LT3799EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-MSOP-EP
View Details
PMIC - PMIC - LED Drivers - LTC3202EDD - 072554-LTC3202EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF - 117381-LT3590ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details