Manufacturer: Linear Technology
Win Source Part Number: 783263-LTC3203EDD-1#
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 900kHz, 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LTC3203-1
Output Voltage: 4.5V, 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): XC9801B473DR; XC9801B503DR-G; SC613IMLTRT; XC9801B453DR;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783263-LTC3203EDD-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203EDD-1#PBF |
| Configuration / Function | Charge Pump |
| Output Voltage Type | Programmable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 4.5 to 5 volts |