Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT 088981-LT1072CT

Description
Manufacturer: Linear Technology Win Source Part Number: 088981-LT1072CT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT1072CT#PBF; LT1072CN8#PBF; LT1072CN8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088981-LT1072CT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT1072CT#PBF; LT1072CN8#PBF; LT1072CN8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT - 088981-LT1072CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT
088981-LT1072CT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT 088981-LT1072CT
Manufacturer: Linear Technology Win Source Part Number: 088981-LT1072CT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT1072CT#PBF; LT1072CN8#PBF; LT1072CN8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 088981-LT1072CT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 40kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT1072CT#PBF; LT1072CN8#PBF; LT1072CN8;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 088981-LT1072CT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details