Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2872IUHF#PBF 783038-LTC2872IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783038-LTC2872IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 190mV Data Rate: 20Mbps Family Name: LTC2872 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2872IUHF#TRPBF; LTC2872CUHF#PBF; LTC2872CUHF#TRPBF ; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783038-LTC2872IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 190mV Data Rate: 20Mbps Family Name: LTC2872 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2872IUHF#TRPBF; LTC2872CUHF#PBF; LTC2872CUHF#TRPBF ; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2872IUHF#PBF - 783038-LTC2872IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2872IUHF#PBF
783038-LTC2872IUHF#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2872IUHF#PBF 783038-LTC2872IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783038-LTC2872IUHF#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 190mV Data Rate: 20Mbps Family Name: LTC2872 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2872IUHF#TRPBF; LTC2872CUHF#PBF; LTC2872CUHF#TRPBF ; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783038-LTC2872IUHF#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 190mV
Data Rate: 20Mbps
Family Name: LTC2872
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2872IUHF#TRPBF; LTC2872CUHF#PBF; LTC2872CUHF#TRPBF ;
Introduction Date: March 19, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 783038-LTC2872IUHF#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2872IUHF#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - LTC5800IWR-IPMA#PBF - 1063783-LTC5800IWR-IPMA#PBF - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -95 dBm
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF - 719185-LTC2855IDE#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791CS#TRPBF - 002746-LT1791CS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856CDD-1#PBF - 782997-LTC2856CDD-1#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details