Win Source Electronics RF Transceiver ICs - LTC5800IWR-IPMA#PBF 1063783-LTC5800IWR-IPMA#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063783-LTC5800IWR-I PMA#PBF Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN Memory Size: 512kB Flash, 72kB SRAM Power - Output: 8dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 4.5mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 5.4mA to 9.7mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 72-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.76 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063783-LTC5800IWR-I PMA#PBF Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN Memory Size: 512kB Flash, 72kB SRAM Power - Output: 8dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 4.5mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 5.4mA to 9.7mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 72-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.76 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - LTC5800IWR-IPMA#PBF - 1063783-LTC5800IWR-IPMA#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - LTC5800IWR-IPMA#PBF
1063783-LTC5800IWR-IPMA#PBF
RF Transceiver ICs - LTC5800IWR-IPMA#PBF 1063783-LTC5800IWR-IPMA#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063783-LTC5800IWR-I PMA#PBF Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN Memory Size: 512kB Flash, 72kB SRAM Power - Output: 8dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 4.5mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 27 Current - Transmitting: 5.4mA to 9.7mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 72-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.76 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063783-LTC5800IWR-IPMA#PBF
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN
Memory Size: 512kB Flash, 72kB SRAM
Power - Output: 8dBm
Sensitivity: -95dBm
Data Rate (Max): 250kbps
Current - Receiving: 4.5mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 27
Current - Transmitting: 5.4mA to 9.7mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 72-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.76 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1063783-LTC5800IWR-IPMA#PBF
Product Name RF Transceiver ICs - LTC5800IWR-IPMA#PBF
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF - 137006-LTC2858HMS-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858IMS-2#TRPBF - 137480-LTC2858IMS-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details