Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF 719185-LTC2855IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719185-LTC2855IDE#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2855 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ISL32600EFUZ-T7A; ISL32600EFUZ-T; ISL32602EFBZ; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719185-LTC2855IDE#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2855 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ISL32600EFUZ-T7A; ISL32600EFUZ-T; ISL32602EFBZ; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF - 719185-LTC2855IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF
719185-LTC2855IDE#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF 719185-LTC2855IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 719185-LTC2855IDE#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2855 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ISL32600EFUZ-T7A; ISL32600EFUZ-T; ISL32602EFBZ; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719185-LTC2855IDE#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2855
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): ISL32600EFUZ-T7A; ISL32600EFUZ-T; ISL32602EFBZ;
Introduction Date: January 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 719185-LTC2855IDE#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2855IDE#TRPBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2851IMS8#TRPBF - 1062051-LTC2851IMS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details