Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#TRPBF 782765-LTC2626CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782765-LTC2626CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±0.5 (Maximum) Family Name: LTC2626 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5705AAUB+; MAX5705AAUB+T; MAX5705BAUB+; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782765-LTC2626CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±0.5 (Maximum) Family Name: LTC2626 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5705AAUB+; MAX5705AAUB+T; MAX5705BAUB+; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#TRPBF - 782765-LTC2626CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#TRPBF
782765-LTC2626CDD#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#TRPBF 782765-LTC2626CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782765-LTC2626CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±0.5 (Maximum) Family Name: LTC2626 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5705AAUB+; MAX5705AAUB+T; MAX5705BAUB+; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782765-LTC2626CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±0.5 (Maximum)
Family Name: LTC2626
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5705AAUB+; MAX5705AAUB+T; MAX5705BAUB+;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782765-LTC2626CDD#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BIUHF-16#TRPBF - 135730-LTC2751BIUHF-16#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details