Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751AIUHF-16#TRPBF 137835-LTC2751AIUHF-16#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137835-LTC2751AIUHF- 16#TRPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137835-LTC2751AIUHF- 16#TRPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751AIUHF-16#TRPBF - 137835-LTC2751AIUHF-16#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751AIUHF-16#TRPBF
137835-LTC2751AIUHF-16#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751AIUHF-16#TRPBF 137835-LTC2751AIUHF-16#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137835-LTC2751AIUHF- 16#TRPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 137835-LTC2751AIUHF-16#TRPBF
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.4, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 137835-LTC2751AIUHF-16#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751AIUHF-16#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663-8IMS8 - 072495-LTC1663-8IMS8 - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details