Win Source Electronics Interface - Interface - Specialized - LTC1955IUH#TRPBF 782285-LTC1955IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782285-LTC1955IUH#TR PBF Packaging: Reel package Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782285-LTC1955IUH#TR PBF Packaging: Reel package Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1955IUH#TRPBF - 782285-LTC1955IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1955IUH#TRPBF
782285-LTC1955IUH#TRPBF
Interface - Interface - Specialized - LTC1955IUH#TRPBF 782285-LTC1955IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782285-LTC1955IUH#TR PBF Packaging: Reel package Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782285-LTC1955IUH#TRPBF
Packaging: Reel package
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Interface: 4-Wire Serial
Family Name: LTC1955
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#PBF; LTC1955IUH#TRPBF; LTC1955EUH#TR;
Introduction Date: July 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782285-LTC1955IUH#TRPBF
Product Name Interface - Interface - Specialized - LTC1955IUH#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products