Win Source Electronics Interface - Interface - Specialized - LTC1955IUH#PBF 782284-LTC1955IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782284-LTC1955IUH#PB F Packaging: Tube Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; LTC1955IUH#TRPBF; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782284-LTC1955IUH#PB F Packaging: Tube Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; LTC1955IUH#TRPBF; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1955IUH#PBF - 782284-LTC1955IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1955IUH#PBF
782284-LTC1955IUH#PBF
Interface - Interface - Specialized - LTC1955IUH#PBF 782284-LTC1955IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 782284-LTC1955IUH#PB F Packaging: Tube Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Interface: 4-Wire Serial Family Name: LTC1955 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; LTC1955IUH#TRPBF; Introduction Date: July 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782284-LTC1955IUH#PBF
Packaging: Tube
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Interface: 4-Wire Serial
Family Name: LTC1955
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC1955EUH#TRPBF; LTC1955IUH#TRPBF; LTC1955EUH#TR; LTC1955IUH#TRPBF;
Introduction Date: July 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782284-LTC1955IUH#PBF
Product Name Interface - Interface - Specialized - LTC1955IUH#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#TRPBF - 124053-LTC488CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 990000-SP213ECT/TR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details