Win Source Electronics PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRMPBF 782174-LTC1695CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782174-LTC1695CS5#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Applications: Fan Motor Driver Mounting: SMD Technology: PMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C, SMBus Output Configuration: High Side Output Current: 180mA Voltage - Load: 0 V ~ 4.922 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LTC1695 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LTC1695CS5; LTC1695CS5#TR; LTC1695CS5#TRM; LTC1695CS5#PBF; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782174-LTC1695CS5#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Applications: Fan Motor Driver Mounting: SMD Technology: PMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C, SMBus Output Configuration: High Side Output Current: 180mA Voltage - Load: 0 V ~ 4.922 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LTC1695 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LTC1695CS5; LTC1695CS5#TR; LTC1695CS5#TRM; LTC1695CS5#PBF; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRMPBF - 782174-LTC1695CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRMPBF
782174-LTC1695CS5#TRMPBF
PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRMPBF 782174-LTC1695CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782174-LTC1695CS5#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Applications: Fan Motor Driver Mounting: SMD Technology: PMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C, SMBus Output Configuration: High Side Output Current: 180mA Voltage - Load: 0 V ~ 4.922 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LTC1695 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LTC1695CS5; LTC1695CS5#TR; LTC1695CS5#TRM; LTC1695CS5#PBF; Introduction Date: April 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782174-LTC1695CS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Applications: Fan Motor Driver
Mounting: SMD
Technology: PMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C, SMBus
Output Configuration: High Side
Output Current: 180mA
Voltage - Load: 0 V ~ 4.922 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LTC1695
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LTC1695CS5; LTC1695CS5#TR; LTC1695CS5#TRM; LTC1695CS5#PBF;
Introduction Date: April 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 782174-LTC1695CS5#TRMPBF
Product Name PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRMPBF
Operating Temperature 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - LTC1840IGN#PBF - 122615-LTC1840IGN#PBF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details
PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRPBF - 782175-LTC1695CS5#TRPBF - Win Source Electronics
Specs
Operating Temperature 0 to 125 C (32 to 257 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
View Details