Win Source Electronics PMIC - PMIC - Motor Drivers, Controllers - LTC1840IGN#PBF 122615-LTC1840IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122615-LTC1840IGN#PB F Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Technology: PMOS Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 2.7 V to 5.75 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122615-LTC1840IGN#PB F Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Technology: PMOS Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 2.7 V to 5.75 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LTC1840IGN#PBF - 122615-LTC1840IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LTC1840IGN#PBF
122615-LTC1840IGN#PBF
PMIC - PMIC - Motor Drivers, Controllers - LTC1840IGN#PBF 122615-LTC1840IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 122615-LTC1840IGN#PB F Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Technology: PMOS Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 2.7 V to 5.75 V

Manufacturer: Linear Technology
Win Source Part Number: 122615-LTC1840IGN#PBF
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: PMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 2.7 V to 5.75 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 122615-LTC1840IGN#PBF
Product Name PMIC - PMIC - Motor Drivers, Controllers - LTC1840IGN#PBF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - LTC1695CS5#TRPBF - 782175-LTC1695CS5#TRPBF - Win Source Electronics
Specs
Operating Temperature 0 to 125 C (32 to 257 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
View Details
PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#TRPBF - 1061136-LTC1840CGN#TRPBF - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details
PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#TRPBF - 1061136-LTC1840CGN#TRPBF - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details