Win Source Electronics PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#PBF 782229-LTC1840CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782229-LTC1840CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Applications: Fan Controller Mounting: SMD Technology: PMOS Operating Supply Voltage: 2.7 V ~ 5.75 V Function: Controller - Speed Interface: I2C, SMBus Output Configuration: Pre-Driver - High Side (2) Motor Type - AC, DC: Brushed DC Family Name: LTC1840 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1840CGN#TRLTC1840 CGN; LTC1840CGN#TRPBF; LTC1840IGN#TR; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782229-LTC1840CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Applications: Fan Controller Mounting: SMD Technology: PMOS Operating Supply Voltage: 2.7 V ~ 5.75 V Function: Controller - Speed Interface: I2C, SMBus Output Configuration: Pre-Driver - High Side (2) Motor Type - AC, DC: Brushed DC Family Name: LTC1840 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1840CGN#TRLTC1840 CGN; LTC1840CGN#TRPBF; LTC1840IGN#TR; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#PBF - 782229-LTC1840CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#PBF
782229-LTC1840CGN#PBF
PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#PBF 782229-LTC1840CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782229-LTC1840CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Applications: Fan Controller Mounting: SMD Technology: PMOS Operating Supply Voltage: 2.7 V ~ 5.75 V Function: Controller - Speed Interface: I2C, SMBus Output Configuration: Pre-Driver - High Side (2) Motor Type - AC, DC: Brushed DC Family Name: LTC1840 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1840CGN#TRLTC1840 CGN; LTC1840CGN#TRPBF; LTC1840IGN#TR; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782229-LTC1840CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Fan Controller
Mounting: SMD
Technology: PMOS
Operating Supply Voltage: 2.7 V ~ 5.75 V
Function: Controller - Speed
Interface: I2C, SMBus
Output Configuration: Pre-Driver - High Side (2)
Motor Type - AC, DC: Brushed DC
Family Name: LTC1840
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC1840CGN#TRLTC1840CGN; LTC1840CGN#TRPBF; LTC1840IGN#TR;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 782229-LTC1840CGN#PBF
Product Name PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#PBF
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#TRPBF - 1061136-LTC1840CGN#TRPBF - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details
PMIC - PMIC - Motor Drivers, Controllers - LTC1840CGN#TRPBF - 1061136-LTC1840CGN#TRPBF - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details