Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1659CMS8#TRPBF 782145-LTC1659CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782145-LTC1659CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±5.5 (Maximum), ±0.5 (Maximum) Family Name: LTC1659 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX5804AKA+T; MAX5704AKA+T; MAX5204ACUB+; MAX5205ACUB-T; Introduction Date: April 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782145-LTC1659CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±5.5 (Maximum), ±0.5 (Maximum) Family Name: LTC1659 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX5804AKA+T; MAX5704AKA+T; MAX5204ACUB+; MAX5205ACUB-T; Introduction Date: April 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1659CMS8#TRPBF
782145-LTC1659CMS8#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1659CMS8#TRPBF 782145-LTC1659CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782145-LTC1659CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±5.5 (Maximum), ±0.5 (Maximum) Family Name: LTC1659 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX5804AKA+T; MAX5704AKA+T; MAX5204ACUB+; MAX5205ACUB-T; Introduction Date: April 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782145-LTC1659CMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±5.5 (Maximum), ±0.5 (Maximum)
Family Name: LTC1659
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX5804AKA+T; MAX5704AKA+T; MAX5204ACUB+; MAX5205ACUB-T;
Introduction Date: April 27, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782145-LTC1659CMS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1659CMS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details