Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317849-LTC2634IUD-LMI8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1317849-LTC2634IUD-L MI8#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 3.3µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.05, ±0.5 (Max) Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2634IUD-LMI8 #PBF,ANALINLTC2634IU D-LMI8#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317849-LTC2634IUD-L MI8#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 3.3µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.05, ±0.5 (Max) Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2634IUD-LMI8 #PBF,ANALINLTC2634IU D-LMI8#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317849-LTC2634IUD-LMI8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317849-LTC2634IUD-LMI8#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317849-LTC2634IUD-LMI8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1317849-LTC2634IUD-L MI8#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 3.3µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.05, ±0.5 (Max) Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2634IUD-LMI8 #PBF,ANALINLTC2634IU D-LMI8#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1317849-LTC2634IUD-LMI8#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 3.3µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.05, ±0.5 (Max)
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC2634IUD-LMI8#PBF,ANALINLTC2634IUD-LMI8#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1317849-LTC2634IUD-LMI8#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630HSC6-LZ12#TRPBF - 133092-LTC2630HSC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2602IMS8#PBF - 782729-LTC2602IMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details