Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650CS#TRPBF 1060962-LTC1650CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060962-LTC1650CS#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060962-LTC1650CS#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650CS#TRPBF
1060962-LTC1650CS#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650CS#TRPBF 1060962-LTC1650CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060962-LTC1650CS#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060962-LTC1650CS#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 4μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1060962-LTC1650CS#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650CS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details