Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF 781989-LTC1454IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781989-LTC1454IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±2.5, ±0.5 (Maximum) Family Name: LTC1454 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5702AATB+T; MAX5702BATB+; MAX5701AUB+T; MAX5801AUB+T; Introduction Date: April 09, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781989-LTC1454IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±2.5, ±0.5 (Maximum) Family Name: LTC1454 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5702AATB+T; MAX5702BATB+; MAX5701AUB+T; MAX5801AUB+T; Introduction Date: April 09, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF - 781989-LTC1454IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF
781989-LTC1454IS#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF 781989-LTC1454IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781989-LTC1454IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±2.5, ±0.5 (Maximum) Family Name: LTC1454 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5702AATB+T; MAX5702BATB+; MAX5701AUB+T; MAX5801AUB+T; Introduction Date: April 09, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781989-LTC1454IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±2.5, ±0.5 (Maximum)
Family Name: LTC1454
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX5702AATB+T; MAX5702BATB+; MAX5701AUB+T; MAX5801AUB+T;
Introduction Date: April 09, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781989-LTC1454IS#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF - 141009-LTC1650IS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF - 140281-LTC1257CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details