Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF 140281-LTC1257CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140281-LTC1257CS8#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 6μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 4.75 V to 15.75 V Digital Supply Voltage: 4.75 V to 15.75 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140281-LTC1257CS8#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 6μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 4.75 V to 15.75 V Digital Supply Voltage: 4.75 V to 15.75 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF - 140281-LTC1257CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF
140281-LTC1257CS8#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF 140281-LTC1257CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140281-LTC1257CS8#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 6μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 4.75 V to 15.75 V Digital Supply Voltage: 4.75 V to 15.75 V

Manufacturer: Linear Technology
Win Source Part Number: 140281-LTC1257CS8#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 4.75 V to 15.75 V
Digital Supply Voltage: 4.75 V to 15.75 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 140281-LTC1257CS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Electronic Wholesale - LTC2642CMS-16#TRPBF - 758797-LTC2642CMS-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details