Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF 141009-LTC1650IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141009-LTC1650IS#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141009-LTC1650IS#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF - 141009-LTC1650IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF
141009-LTC1650IS#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF 141009-LTC1650IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 141009-LTC1650IS#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 141009-LTC1650IS#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 4μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 141009-LTC1650IS#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650IS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1666IG#PBF - 131105-LTC1666IG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details