Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CN8#PBF 781975-LTC1446CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781975-LTC1446CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±2.5, ±0.2 Family Name: LTC1446 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1446CN8; LTC1446CS8#TR; LTC1446CS8; LTC1446CS8#TRPBF; Introduction Date: November 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781975-LTC1446CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±2.5, ±0.2 Family Name: LTC1446 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1446CN8; LTC1446CS8#TR; LTC1446CS8; LTC1446CS8#TRPBF; Introduction Date: November 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CN8#PBF
781975-LTC1446CN8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CN8#PBF 781975-LTC1446CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781975-LTC1446CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±2.5, ±0.2 Family Name: LTC1446 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1446CN8; LTC1446CS8#TR; LTC1446CS8; LTC1446CS8#TRPBF; Introduction Date: November 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781975-LTC1446CN8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±2.5, ±0.2
Family Name: LTC1446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1446CN8; LTC1446CS8#TR; LTC1446CS8; LTC1446CS8#TRPBF;
Introduction Date: November 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781975-LTC1446CN8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CN8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#TRPBF - 782137-LTC1655CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details