Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2610IUFD#PBF 782740-LTC2610IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782740-LTC2610IUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 14 Settling Time: 9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±3, ±1 (Maximum) Family Name: LTC2610 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5725AWP+T; MAX5725BAUP+T; MAX5590BEUG+T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782740-LTC2610IUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 14 Settling Time: 9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±3, ±1 (Maximum) Family Name: LTC2610 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5725AWP+T; MAX5725BAUP+T; MAX5590BEUG+T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2610IUFD#PBF
782740-LTC2610IUFD#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2610IUFD#PBF 782740-LTC2610IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 782740-LTC2610IUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 14 Settling Time: 9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±3, ±1 (Maximum) Family Name: LTC2610 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5725AWP+T; MAX5725BAUP+T; MAX5590BEUG+T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782740-LTC2610IUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 14
Settling Time: 9μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±3, ±1 (Maximum)
Family Name: LTC2610
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5725AWP+T; MAX5725BAUP+T; MAX5590BEUG+T;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782740-LTC2610IUFD#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2610IUFD#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450LCG#PBF - 119364-LTC1450LCG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043ES8#PBF - 128585-LTC8043ES8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322973-LTC2637CMS-LZ10#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details