Win Source Electronics RF Modulators - LT5571EUF#TRPBF 781475-LT5571EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781475-LT5571EUF#TRP BF Packaging: Reel package Package: 16-WQFN Exposed Pad Test Frequency: 900MHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.1dBm LO Frequency: 500MHz ~ 1.2GHz RF Frequency: 620MHz ~ 1.1GHz Noise Floor: -159dBm/Hz Output Power: -0.2dBm Family Name: LT5571 Categories: RF/IF and RFID Operating Supply Current: 120mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: December 20, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781475-LT5571EUF#TRP BF Packaging: Reel package Package: 16-WQFN Exposed Pad Test Frequency: 900MHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.1dBm LO Frequency: 500MHz ~ 1.2GHz RF Frequency: 620MHz ~ 1.1GHz Noise Floor: -159dBm/Hz Output Power: -0.2dBm Family Name: LT5571 Categories: RF/IF and RFID Operating Supply Current: 120mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: December 20, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5571EUF#TRPBF - 781475-LT5571EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5571EUF#TRPBF
781475-LT5571EUF#TRPBF
RF Modulators - LT5571EUF#TRPBF 781475-LT5571EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781475-LT5571EUF#TRP BF Packaging: Reel package Package: 16-WQFN Exposed Pad Test Frequency: 900MHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.1dBm LO Frequency: 500MHz ~ 1.2GHz RF Frequency: 620MHz ~ 1.1GHz Noise Floor: -159dBm/Hz Output Power: -0.2dBm Family Name: LT5571 Categories: RF/IF and RFID Operating Supply Current: 120mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: December 20, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781475-LT5571EUF#TRPBF
Packaging: Reel package
Package: 16-WQFN Exposed Pad
Test Frequency: 900MHz
Operating Supply Voltage: 4.5 V ~ 5.25 V
Function: Modulator
P1dB: 8.1dBm
LO Frequency: 500MHz ~ 1.2GHz
RF Frequency: 620MHz ~ 1.1GHz
Noise Floor: -159dBm/Hz
Output Power: -0.2dBm
Family Name: LT5571
Categories: RF/IF and RFID
Operating Supply Current: 120mA
Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016;
Introduction Date: December 20, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 781475-LT5571EUF#TRPBF
Product Name RF Modulators - LT5571EUF#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5509ESC6#TRPBF - 101071-LTC5509ESC6#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details
RF Detectors - LTC5564IUD#PBF - 1063770-LTC5564IUD#PBF - Win Source Electronics
Specs
Frequency 6.00E8 to 1.50E10 Hz
View Details
RF/IF and RFID - 212797-TEA5710 - Win Source Electronics
Win Source Electronics
Specs
Interface PCB, Through Hole
Operating Temperature -15 to 60 C (5 to 140 F)
View Details