Manufacturer: 3G Shielding Specialties LP
Win Source Part Number: 896323-SN060-125-03-
Operating Temperature Range: -51°C ~ 190°C
Features: RF EMI Absorbing Sheet series Silicone Elastomer Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 12.000" (304.80mm) X 0.125" (3.18mm)
Package: Sheet
Family Name: SN060
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 4002.99.0000
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 896323-SN060-125-03-A |
| Product Name | RFI and EMI - Shielding and Absorbing Materials - SN060-125-03-A |
| Operating Temperature | -51 to 190 C (-60 to 374 F) |