Manufacturer: Linear Technology
Win Source Part Number: 002772-LT5570IDD#TRP
Packaging: Reel - TR
Frequency: 40MHz to 2.7GHz
RF Type: Cellular, W-CDMA, TD-SCDMA, WiMax and CDMA2000
Accuracy: ±0.3dB
Input Range: -52dBm to 13dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 32.5mA
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 002772-LT5570IDD#TRPBF |
| Product Name | RF Detectors - LT5570IDD#TRPBF |
| Frequency | 4.00E7 to 2.70E9 Hz |