Win Source Electronics RF Detectors - LTC5505-1ES5#TRMPBF 303465-LTC5505-1ES5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303465-LTC5505-1ES5# TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -28dBm to 18dBm Family Name: LTC5505 Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LTC5505-1ES5#PBF; LTC5505-1ES5#TRPBF; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303465-LTC5505-1ES5# TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -28dBm to 18dBm Family Name: LTC5505 Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LTC5505-1ES5#PBF; LTC5505-1ES5#TRPBF; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5505-1ES5#TRMPBF - 303465-LTC5505-1ES5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5505-1ES5#TRMPBF
303465-LTC5505-1ES5#TRMPBF
RF Detectors - LTC5505-1ES5#TRMPBF 303465-LTC5505-1ES5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 303465-LTC5505-1ES5# TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -28dBm to 18dBm Family Name: LTC5505 Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LTC5505-1ES5#PBF; LTC5505-1ES5#TRPBF; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303465-LTC5505-1ES5#TRMPBF
Packaging: Reel - TR
Frequency: 300MHz to 3GHz
RF Type: Cellular, PCS, Wireless Modem
Input Range: -28dBm to 18dBm
Family Name: LTC5505
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): LTC5505-1ES5#PBF; LTC5505-1ES5#TRPBF;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 303465-LTC5505-1ES5#TRMPBF
Product Name RF Detectors - LTC5505-1ES5#TRMPBF
Frequency 3.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5587IDD#PBF - 784213-LTC5587IDD#PBF - Win Source Electronics
Specs
Frequency 1.00E7 to 6.00E9 Hz
View Details
Newest Parts - LT5527EUF - 1206870-LT5527EUF - Win Source Electronics
Specs
Frequency 4.00E8 to 3.70E9 Hz
View Details
RF Misc ICs and Modules - LTM9004IV-AC#PBF - 784668-LTM9004IV-AC#PBF - Win Source Electronics
Specs
Frequency 7.00E8 to 2.70E9 Hz
View Details