Win Source Electronics RF Detectors - LTC5536ES6#TRPBF 784205-LTC5536ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784205-LTC5536ES6#TR PBF Packaging: Reel package Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 600MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 5.5 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5536 Categories: RF/IF and RFID Operating Supply Current: 2mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5536ES6#TRM; LTC5536ES6; LTC5536ES6#TR; LTC5536ES6#PBF; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784205-LTC5536ES6#TR PBF Packaging: Reel package Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 600MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 5.5 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5536 Categories: RF/IF and RFID Operating Supply Current: 2mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5536ES6#TRM; LTC5536ES6; LTC5536ES6#TR; LTC5536ES6#PBF; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5536ES6#TRPBF - 784205-LTC5536ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5536ES6#TRPBF
784205-LTC5536ES6#TRPBF
RF Detectors - LTC5536ES6#TRPBF 784205-LTC5536ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784205-LTC5536ES6#TR PBF Packaging: Reel package Package: SOT-23-6 Thin, TSOT-23-6 Frequency: 600MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 5.5 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5536 Categories: RF/IF and RFID Operating Supply Current: 2mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC5536ES6#TRM; LTC5536ES6; LTC5536ES6#TR; LTC5536ES6#PBF; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784205-LTC5536ES6#TRPBF
Packaging: Reel package
Package: SOT-23-6 Thin, TSOT-23-6
Frequency: 600MHz ~ 7GHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range: -32dBm ~ 10dBm
Family Name: LTC5536
Categories: RF/IF and RFID
Operating Supply Current: 2mA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC5536ES6#TRM; LTC5536ES6; LTC5536ES6#TR; LTC5536ES6#PBF;
Introduction Date: October 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784205-LTC5536ES6#TRPBF
Product Name RF Detectors - LTC5536ES6#TRPBF
Frequency 6.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5537EDDB#TRMPBF - 781471-LT5537EDDB#TRMPBF - Win Source Electronics
Specs
Frequency 1.00E7 to 1.00E9 Hz
View Details
RF Detectors - LT5534ESC6#TRMPBF - 072409-LT5534ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details
RF Detectors - LTC5531ES6#TRMPBF - 072640-LTC5531ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details