Win Source Electronics Board Mount LED Drivers - LT3955IUHE#PBF 781325-LT3955IUHE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781325-LT3955IUHE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3955 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 60V Output Current per Channel: 3.5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): CL520N3-G; LM3464MH; ZXLD1366QET5TA; AL5811MP-13; Introduction Date: June 10, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781325-LT3955IUHE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3955 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 60V Output Current per Channel: 3.5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): CL520N3-G; LM3464MH; ZXLD1366QET5TA; AL5811MP-13; Introduction Date: June 10, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3955IUHE#PBF - 781325-LT3955IUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3955IUHE#PBF
781325-LT3955IUHE#PBF
Board Mount LED Drivers - LT3955IUHE#PBF 781325-LT3955IUHE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781325-LT3955IUHE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3955 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 60V Output Current per Channel: 3.5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): CL520N3-G; LM3464MH; ZXLD1366QET5TA; AL5811MP-13; Introduction Date: June 10, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781325-LT3955IUHE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN, 28 Leads, Exposed Pad
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3955
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 60V
Output Current per Channel: 3.5A (Switch)
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): CL520N3-G; LM3464MH; ZXLD1366QET5TA; AL5811MP-13;
Introduction Date: June 10, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781325-LT3955IUHE#PBF
Product Name Board Mount LED Drivers - LT3955IUHE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3517IFE#PBF - 781111-LT3517IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756IMSE#TRPBF - 781263-LT3756IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1205231-XLG-200-12-A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF - 105185-LT3465ES6#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details