Win Source Electronics PMIC - PMIC - LED Drivers - LTC3219EUD#TRPBF 142386-LTC3219EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142386-LTC3219EUD#TR PBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142386-LTC3219EUD#TR PBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3219EUD#TRPBF - 142386-LTC3219EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3219EUD#TRPBF
142386-LTC3219EUD#TRPBF
PMIC - PMIC - LED Drivers - LTC3219EUD#TRPBF 142386-LTC3219EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 142386-LTC3219EUD#TR PBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 142386-LTC3219EUD#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 28mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 142386-LTC3219EUD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3219EUD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3954EUHE#TRPBF - 781322-LT3954EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3755IUD-1#PBF - 781255-LT3755IUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3954EUHE#PBF - 1206811-LT3954EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details