Win Source Electronics Board Mount LED Drivers - LT3755IUD-1#PBF 781255-LT3755IUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781255-LT3755IUD-1#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3755 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 40V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): BCR402UW6Q-7; IS31LT3515-GRLS2-TR; TS19720CX6 RFG; MAX16838ATP+T; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781255-LT3755IUD-1#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3755 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 40V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): BCR402UW6Q-7; IS31LT3515-GRLS2-TR; TS19720CX6 RFG; MAX16838ATP+T; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3755IUD-1#PBF - 781255-LT3755IUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3755IUD-1#PBF
781255-LT3755IUD-1#PBF
Board Mount LED Drivers - LT3755IUD-1#PBF 781255-LT3755IUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781255-LT3755IUD-1#P BF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3755 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 40V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): BCR402UW6Q-7; IS31LT3515-GRLS2-TR; TS19720CX6 RFG; MAX16838ATP+T; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781255-LT3755IUD-1#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 75V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3755
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 40V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): BCR402UW6Q-7; IS31LT3515-GRLS2-TR; TS19720CX6 RFG; MAX16838ATP+T;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781255-LT3755IUD-1#PBF
Product Name Board Mount LED Drivers - LT3755IUD-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3909IDD#PBF - 781320-LT3909IDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
PMIC - PMIC - LED Drivers - LT3756IMSE#PBF - 1059644-LT3756IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LTC3219EUD#TRPBF - 142386-LTC3219EUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 28 milliamps
View Details