Win Source Electronics Board Mount LED Drivers - DC1497A 781145-DC1497A

Description
Manufacturer: Linear Technology Win Source Part Number: 781145-DC1497A Features: Dimmable Voltage - Output: 38V Voltage - Input: 6 V ~ 55 V Supplied Contents: Board(s) Utilized IC / Part: LT3597 Family Name: DC1497A Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 100mA Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781145-DC1497A Features: Dimmable Voltage - Output: 38V Voltage - Input: 6 V ~ 55 V Supplied Contents: Board(s) Utilized IC / Part: LT3597 Family Name: DC1497A Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 100mA Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - DC1497A - 781145-DC1497A - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - DC1497A
781145-DC1497A
Board Mount LED Drivers - DC1497A 781145-DC1497A
Manufacturer: Linear Technology Win Source Part Number: 781145-DC1497A Features: Dimmable Voltage - Output: 38V Voltage - Input: 6 V ~ 55 V Supplied Contents: Board(s) Utilized IC / Part: LT3597 Family Name: DC1497A Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 100mA Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781145-DC1497A
Features: Dimmable
Voltage - Output: 38V
Voltage - Input: 6 V ~ 55 V
Supplied Contents: Board(s)
Utilized IC / Part: LT3597
Family Name: DC1497A
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 100mA
Introduction Date: April 25, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781145-DC1497A
Product Name Board Mount LED Drivers - DC1497A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3755IMSE-2#TRPBF - 1059630-LT3755IMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF - 805999-LT3519EMS-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3743IFE#PBF - 781241-LT3743IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - TB62747BFNAG - 1264292-TB62747BFNAG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details