Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4440EMS8E#TRPBF 120756-LTC4440EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120756-LTC4440EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 8 V to 15 V Rise and Fall Time: 10ns, 7ns
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120756-LTC4440EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 8 V to 15 V Rise and Fall Time: 10ns, 7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#TRPBF - 120756-LTC4440EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#TRPBF
120756-LTC4440EMS8E#TRPBF
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#TRPBF 120756-LTC4440EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120756-LTC4440EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 8 V to 15 V Rise and Fall Time: 10ns, 7ns

Manufacturer: Linear Technology
Win Source Part Number: 120756-LTC4440EMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.6V
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 8 V to 15 V
Rise and Fall Time: 10ns, 7ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 120756-LTC4440EMS8E#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4440EMS8E#TRPBF
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
Supply Voltage 8 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440ES6#TRMPBF - 139260-LTC4440ES6#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#TRPBF - 128749-LTC4440EMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details