Win Source Electronics Sensors, Transducers - Temperature Sensors - Thermocouples, Temperature Probes 1315550-SN202C

Description
Win Source Part Number: 1315550-SN202C Category: Sensors, Transducers>Temperat ure Sensors - Thermocouples, Temperature Probes Package: Bulk Terminal Type: Exposed Lead Wires Length - Lead Wire: 32.808' (10m) Temperature Range: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.90.0600 Mfr: Comet America, LP Base Product Number: SN202 Element Type: Pt1000 Conductor Type: Non-Grounded Length - Protective Tube: 20mm Diameter - Protective Tube: 5.7mm
Request a Quote Datasheet
Description
Win Source Part Number: 1315550-SN202C Category: Sensors, Transducers>Temperat ure Sensors - Thermocouples, Temperature Probes Package: Bulk Terminal Type: Exposed Lead Wires Length - Lead Wire: 32.808' (10m) Temperature Range: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.90.0600 Mfr: Comet America, LP Base Product Number: SN202 Element Type: Pt1000 Conductor Type: Non-Grounded Length - Protective Tube: 20mm Diameter - Protective Tube: 5.7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermocouples, Temperature Probes - 1315550-SN202C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermocouples, Temperature Probes
1315550-SN202C
Sensors, Transducers - Temperature Sensors - Thermocouples, Temperature Probes 1315550-SN202C
Win Source Part Number: 1315550-SN202C Category: Sensors, Transducers>Temperat ure Sensors - Thermocouples, Temperature Probes Package: Bulk Terminal Type: Exposed Lead Wires Length - Lead Wire: 32.808' (10m) Temperature Range: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9025.90.0600 Mfr: Comet America, LP Base Product Number: SN202 Element Type: Pt1000 Conductor Type: Non-Grounded Length - Protective Tube: 20mm Diameter - Protective Tube: 5.7mm

Win Source Part Number: 1315550-SN202C
Category: Sensors, Transducers>Temperature Sensors - Thermocouples, Temperature Probes
Package: Bulk
Terminal Type: Exposed Lead Wires
Length - Lead Wire: 32.808' (10m)
Temperature Range: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9025.90.0600
Mfr: Comet America, LP
Base Product Number: SN202
Element Type: Pt1000
Conductor Type: Non-Grounded
Length - Protective Tube: 20mm
Diameter - Protective Tube: 5.7mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1315550-SN202C
Product Name Sensors, Transducers - Temperature Sensors - Thermocouples, Temperature Probes
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996IDD#PBF - 783207-LTC2996IDD#PBF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1019160-SDNT1608X154F4300HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Thermal Management - LTC2990IMS#PBF - 072551-LTC2990IMS#PBF - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details