Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4618EV#PBF 754477-LTM4618EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754477-LTM4618EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, SCP, UVLO Package: 84-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Family Name: LTM4618 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 84-LGA (15x9) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NN31000A-BB; LMZ13610TZ; LMZ13610TZE; Introduction Date: July 09, 2010 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754477-LTM4618EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, SCP, UVLO Package: 84-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Family Name: LTM4618 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 84-LGA (15x9) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NN31000A-BB; LMZ13610TZ; LMZ13610TZE; Introduction Date: July 09, 2010 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4618EV#PBF
754477-LTM4618EV#PBF
Power Supplies Board Mount DCDC Converters - LTM4618EV#PBF 754477-LTM4618EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 754477-LTM4618EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, SCP, UVLO Package: 84-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Family Name: LTM4618 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 84-LGA (15x9) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NN31000A-BB; LMZ13610TZ; LMZ13610TZE; Introduction Date: July 09, 2010 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754477-LTM4618EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP, SCP, UVLO
Package: 84-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5 V
Family Name: LTM4618
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 84-LGA (15x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 26.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): NN31000A-BB; LMZ13610TZ; LMZ13610TZE;
Introduction Date: July 09, 2010
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 754477-LTM4618EV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4618EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - 072670-LTM4615EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 to 1.5 amps
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.5000 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details