Win Source Electronics Power Supplies - Board Mount 089400-LTM8021EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 089400-LTM8021EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 35-LGA Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 273 Catalog: µModule Series LTM8021 Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 089400-LTM8021EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 35-LGA Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 273 Catalog: µModule Series LTM8021 Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 089400-LTM8021EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
089400-LTM8021EV#PBF
Power Supplies - Board Mount 089400-LTM8021EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 089400-LTM8021EV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 35-LGA Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 273 Catalog: µModule Series LTM8021 Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 089400-LTM8021EV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 35-LGA
Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm)
Applications: ITE (Commercial)
Standard Package: 273
Catalog: µModule Series LTM8021
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output 1: 0.8 ~ 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 089400-LTM8021EV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 5 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 2 amps
View Details