Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8046IY#PBF 784632-LTM8046IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784632-LTM8046IY#PBF Series: μModule Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 125°C Package: 51-BBGA Module Applications: ITE (Commercial) Mounting: SMD Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 1.8 ~ 12 V Family Name: LTM8046 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm) Manufacturer Package: 51-BGA (15x9) Input Voltage MIN: 3.1V Voltage Input MAX: 31V Current - Output (Maximum): 550mA Alternative Parts (Cross-Reference): LTM8046IY; LTM8046MPY; LTM8046MPY#PBF ; Introduction Date: July 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784632-LTM8046IY#PBF Series: μModule Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 125°C Package: 51-BBGA Module Applications: ITE (Commercial) Mounting: SMD Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 1.8 ~ 12 V Family Name: LTM8046 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm) Manufacturer Package: 51-BGA (15x9) Input Voltage MIN: 3.1V Voltage Input MAX: 31V Current - Output (Maximum): 550mA Alternative Parts (Cross-Reference): LTM8046IY; LTM8046MPY; LTM8046MPY#PBF ; Introduction Date: July 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8046IY#PBF
784632-LTM8046IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8046IY#PBF 784632-LTM8046IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784632-LTM8046IY#PBF Series: μModule Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 125°C Package: 51-BBGA Module Applications: ITE (Commercial) Mounting: SMD Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 1.8 ~ 12 V Family Name: LTM8046 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm) Manufacturer Package: 51-BGA (15x9) Input Voltage MIN: 3.1V Voltage Input MAX: 31V Current - Output (Maximum): 550mA Alternative Parts (Cross-Reference): LTM8046IY; LTM8046MPY; LTM8046MPY#PBF ; Introduction Date: July 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784632-LTM8046IY#PBF
Series: μModule
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 125°C
Package: 51-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 1.8 ~ 12 V
Family Name: LTM8046
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm)
Manufacturer Package: 51-BGA (15x9)
Input Voltage MIN: 3.1V
Voltage Input MAX: 31V
Current - Output (Maximum): 550mA
Alternative Parts (Cross-Reference): LTM8046IY; LTM8046MPY; LTM8046MPY#PBF ;
Introduction Date: July 16, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784632-LTM8046IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8046IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 0.2000 amps
View Details
Specs
Form Factor Board Mount
DC Output Current 15 amps
Number of Outputs 1 #
View Details