Win Source Electronics PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF 754439-LTC3207EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754439-LTC3207EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA, 425mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): LM3549SQE; MSL3080-IU; CY8CLED02-24LFXIT; Introduction Date: April 27, 2007 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754439-LTC3207EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA, 425mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): LM3549SQE; MSL3080-IU; CY8CLED02-24LFXIT; Introduction Date: April 27, 2007 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF - 754439-LTC3207EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF
754439-LTC3207EUF#TRPBF
PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF 754439-LTC3207EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 754439-LTC3207EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA, 425mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): LM3549SQE; MSL3080-IU; CY8CLED02-24LFXIT; Introduction Date: April 27, 2007 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754439-LTC3207EUF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 13
Dimming: Analog
Family Name: LTC3207
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA, 425mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): LM3549SQE; MSL3080-IU; CY8CLED02-24LFXIT;
Introduction Date: April 27, 2007
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 754439-LTC3207EUF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3466EDD-1#TRPBF - 112543-LT3466EDD-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3465AES6#PBF - 302832-LT3465AES6#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT3755EMSE#PBF - 072395-LT3755EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3518EFE#PBF - 781112-LT3518EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details