Win Source Electronics PMIC - PMIC - LED Drivers - LT3466EDD-1#TRPBF 112543-LT3466EDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112543-LT3466EDD-1#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112543-LT3466EDD-1#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3466EDD-1#TRPBF - 112543-LT3466EDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3466EDD-1#TRPBF
112543-LT3466EDD-1#TRPBF
PMIC - PMIC - LED Drivers - LT3466EDD-1#TRPBF 112543-LT3466EDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112543-LT3466EDD-1#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 112543-LT3466EDD-1#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 39.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 112543-LT3466EDD-1#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3466EDD-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
Board Mount LED Drivers - LT3519EMS-1#TRPBF - 781119-LT3519EMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF - 110546-LT3475EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - LT3475IFE#PBF - 781037-LT3475IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details