Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF 714984-LT3652EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714984-LT3652EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Family Name: LT3652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652EDD#TRPBF; LT3652EDD#PBF; LT3652EMSE#TRPBF; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714984-LT3652EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Family Name: LT3652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652EDD#TRPBF; LT3652EDD#PBF; LT3652EMSE#TRPBF; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF - 714984-LT3652EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF
714984-LT3652EMSE#PBF
PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF 714984-LT3652EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 714984-LT3652EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 14.4V Family Name: LT3652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): LT3652EDD#TRPBF; LT3652EDD#PBF; LT3652EMSE#TRPBF; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714984-LT3652EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 14.4V
Family Name: LT3652
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-MSOP-EP
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): LT3652EDD#TRPBF; LT3652EDD#PBF; LT3652EMSE#TRPBF;
Introduction Date: August 18, 2009
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 714984-LT3652EMSE#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF - 783868-LTC4063EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1733EMSE#PBF - 122943-LTC1733EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE-2#TRPBF - 108815-LTC4088EDE-2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF - 783879-LTC4071EDDB#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details