Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8064EY#PBF 710965-LTM8064EY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710965-LTM8064EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, SCP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Categories: Power Supplies - Board Mount Supplier Device Package: 108-BGA (16x11.9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 108-BBGA Module Current - Output (Maximum): 6A Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LTM8064 Manufacturer Pack Quantity: 112 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 6V Voltage - Input (Maximum): 58V Parts Dimension: 0.63" L x 0.47" W x 0.19" H (16.0mm x 12.0mm x 4.9mm)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710965-LTM8064EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, SCP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Categories: Power Supplies - Board Mount Supplier Device Package: 108-BGA (16x11.9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 108-BBGA Module Current - Output (Maximum): 6A Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LTM8064 Manufacturer Pack Quantity: 112 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 6V Voltage - Input (Maximum): 58V Parts Dimension: 0.63" L x 0.47" W x 0.19" H (16.0mm x 12.0mm x 4.9mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8064EY#PBF - 710965-LTM8064EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8064EY#PBF
710965-LTM8064EY#PBF
Power Supplies Board Mount DCDC Converters - LTM8064EY#PBF 710965-LTM8064EY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710965-LTM8064EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, SCP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Categories: Power Supplies - Board Mount Supplier Device Package: 108-BGA (16x11.9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 108-BBGA Module Current - Output (Maximum): 6A Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LTM8064 Manufacturer Pack Quantity: 112 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 6V Voltage - Input (Maximum): 58V Parts Dimension: 0.63" L x 0.47" W x 0.19" H (16.0mm x 12.0mm x 4.9mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710965-LTM8064EY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Output 1: 1.2 ~ 36V
Categories: Power Supplies - Board Mount
Supplier Device Package: 108-BGA (16x11.9)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 108-BBGA Module
Current - Output (Maximum): 6A
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LTM8064
Manufacturer Pack Quantity: 112
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 6V
Voltage - Input (Maximum): 58V
Parts Dimension: 0.63" L x 0.47" W x 0.19" H (16.0mm x 12.0mm x 4.9mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 710965-LTM8064EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8064EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 10 amps
View Details
Specs
Form Factor Board Mount
View Details