Win Source Electronics Power Supplies - Board Mount 135877-LTM8064IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135877-LTM8064IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OTP, UVLO Package: 108-BGA Module Size / Dimension: 0.63" L x 0.47" W x 0.14" H (16.0mm x 12.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 6V Voltage - Input (Max): 58V Voltage - Output 1: 1.2 ~ 36 V Family Name: LTM8064 Alternative Parts (Cross-Reference): LTM8064IY; LTM8064EY#PBF; Introduction Date: February 22, 2016 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135877-LTM8064IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OTP, UVLO Package: 108-BGA Module Size / Dimension: 0.63" L x 0.47" W x 0.14" H (16.0mm x 12.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 6V Voltage - Input (Max): 58V Voltage - Output 1: 1.2 ~ 36 V Family Name: LTM8064 Alternative Parts (Cross-Reference): LTM8064IY; LTM8064EY#PBF; Introduction Date: February 22, 2016 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
135877-LTM8064IY#PBF
Power Supplies - Board Mount 135877-LTM8064IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 135877-LTM8064IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OTP, UVLO Package: 108-BGA Module Size / Dimension: 0.63" L x 0.47" W x 0.14" H (16.0mm x 12.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 6V Voltage - Input (Max): 58V Voltage - Output 1: 1.2 ~ 36 V Family Name: LTM8064 Alternative Parts (Cross-Reference): LTM8064IY; LTM8064EY#PBF; Introduction Date: February 22, 2016 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 135877-LTM8064IY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OTP, UVLO
Package: 108-BGA Module
Size / Dimension: 0.63" L x 0.47" W x 0.14" H (16.0mm x 12.0mm x 3.5mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 6V
Voltage - Input (Max): 58V
Voltage - Output 1: 1.2 ~ 36 V
Family Name: LTM8064
Alternative Parts (Cross-Reference): LTM8064IY; LTM8064EY#PBF;
Introduction Date: February 22, 2016
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 135877-LTM8064IY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - 072666-LTM4604IV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 13 amps
View Details