Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4601AEY#PBF 710958-LTM4601AEY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710958-LTM4601AEY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Family Name: LTM4601A Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ; Introduction Date: December 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710958-LTM4601AEY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Family Name: LTM4601A Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ; Introduction Date: December 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4601AEY#PBF
710958-LTM4601AEY#PBF
Power Supplies Board Mount DCDC Converters - LTM4601AEY#PBF 710958-LTM4601AEY#PBF
Manufacturer: Linear Technology Win Source Part Number: 710958-LTM4601AEY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Family Name: LTM4601A Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ; Introduction Date: December 04, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710958-LTM4601AEY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OVP, SCP, UVLO
Package: 133-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 95%
Family Name: LTM4601A
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 133-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ;
Introduction Date: December 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 710958-LTM4601AEY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4601AEY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details