Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4606IY#PBF 784573-LTM4606IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784573-LTM4606IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 28V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784573-LTM4606IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 28V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4606IY#PBF
784573-LTM4606IY#PBF
Power Supplies Board Mount DCDC Converters - LTM4606IY#PBF 784573-LTM4606IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784573-LTM4606IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 28V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784573-LTM4606IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OVP, SCP, UVLO
Package: 133-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 93%
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Manufacturer Package: 133-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 28V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784573-LTM4606IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4606IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products