Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4627EV#PBF 206791-LTM4627EV

Description
Manufacturer: Linear Technology Win Source Part Number: 206791-LTM4627EV Packaging: Tray Type: Non-Isolated PoL Module Features: OCP, OVP Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 15A Efficiency: 93% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 133-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206791-LTM4627EV Packaging: Tray Type: Non-Isolated PoL Module Features: OCP, OVP Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 15A Efficiency: 93% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 133-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4627EV#PBF
206791-LTM4627EV
Power Supplies Board Mount DCDC Converters - LTM4627EV#PBF 206791-LTM4627EV
Manufacturer: Linear Technology Win Source Part Number: 206791-LTM4627EV Packaging: Tray Type: Non-Isolated PoL Module Features: OCP, OVP Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 15A Efficiency: 93% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 133-LGA (15x15) Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 206791-LTM4627EV
Packaging: Tray
Type: Non-Isolated PoL Module
Features: OCP, OVP
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 15A
Efficiency: 93%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 133-LGA (15x15)
Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Maximum Input Voltage: 20V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 0.6 to 5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206791-LTM4627EV
Product Name Power Supplies Board Mount DCDC Converters - LTM4627EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.4400 to 0.3000 amps
View Details