Manufacturer: Linear Technology
Win Source Part Number: 086490-LT5575EUF
Packaging: Tube/Rail
Gain: 2dB
Noise Figure: 15.7dB
P1dB: 12.3dBm
LO Frequency: 800MHz to 2.7GHz
RF Frequency: 800MHz to 2.7GHz
Family Name: LT5575
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 155mA
Alternative Parts (Cross-Reference): LT5575EUF#TR; LT5575EUF#PBF;
Introduction Date: January 31, 1996
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 086490-LT5575EUF |
| Product Name | RF Demodulators - LT5575EUF |