Win Source Electronics Optical Sensors - Optical Sensors - Photodiodes - PDB-C171SMTR-ND 209719-PDB-C171SMTR-ND

Description
Manufacturer: Luna Optoelectronics Win Source Part Number: 209719-PDB-C171SMTR- ND Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 660nm Color - Enhanced: Blue Spectral Range: 400nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.67mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 80°C Dimension: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Luna Optoelectronics Win Source Part Number: 209719-PDB-C171SMTR- ND Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 660nm Color - Enhanced: Blue Spectral Range: 400nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.67mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 80°C Dimension: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PDB-C171SMTR-ND - 209719-PDB-C171SMTR-ND - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PDB-C171SMTR-ND
209719-PDB-C171SMTR-ND
Optical Sensors - Optical Sensors - Photodiodes - PDB-C171SMTR-ND 209719-PDB-C171SMTR-ND
Manufacturer: Luna Optoelectronics Win Source Part Number: 209719-PDB-C171SMTR- ND Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 660nm Color - Enhanced: Blue Spectral Range: 400nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.67mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 80°C Dimension: 2-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Luna Optoelectronics
Win Source Part Number: 209719-PDB-C171SMTR-ND
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Wavelength: 660nm
Color - Enhanced: Blue
Spectral Range: 400nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.67mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 80°C
Dimension: 2-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209719-PDB-C171SMTR-ND
Product Name Optical Sensors - Optical Sensors - Photodiodes - PDB-C171SMTR-ND
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF - 783208-LTC2997CDCB#TRMPBF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1107883-SDNT2012X473F4150FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0805 (2012 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details