Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4620EY#PBF 759569-LTM4620EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 759569-LTM4620EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Family Name: LTM4620 Categories: Power Supplies - Board Mount Manufacturer Package: 144-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 16V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4620IV#PBF; LTM4620EV#PBF; LTM4620MPY#PBF; ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 759569-LTM4620EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Family Name: LTM4620 Categories: Power Supplies - Board Mount Manufacturer Package: 144-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 16V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4620IV#PBF; LTM4620EV#PBF; LTM4620MPY#PBF; ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4620EY#PBF
759569-LTM4620EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4620EY#PBF 759569-LTM4620EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 759569-LTM4620EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Family Name: LTM4620 Categories: Power Supplies - Board Mount Manufacturer Package: 144-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 16V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4620IV#PBF; LTM4620EV#PBF; LTM4620MPY#PBF; ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 759569-LTM4620EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 144-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 2.5 V
Voltage - Output 2: 0.6 ~ 2.5 V
Family Name: LTM4620
Categories: Power Supplies - Board Mount
Manufacturer Package: 144-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Current - Output (Maximum): 13A, 13A
Alternative Parts (Cross-Reference): LTM4620IV#PBF; LTM4620EV#PBF; LTM4620MPY#PBF;
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 759569-LTM4620EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4620EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details